AI-TEK Instruments, LLC Zero Velocity Magnetic Hall Effect Sensor DH1522-106

Description
AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential based, zero-speed, precision, single channel, speed sensors. At power-up, they calibrate themselves to the unique magnetic signature of their installed application and continue to update the calibration as the sensor is running. This unique combination of differential sensing technology and calibration make these sensors highly tolerant of installation misalignment, target geometry and composition, target run-out, vibration and air gap changes. In comparison, the RH series are single-element based, zero speed, single channel speed sensors and are an excellent choice for general purpose speed sensing. Unlike the DH series that requires rotational alignment at installation, the RH requires no alignment. Air gap adjustment is precise and easy and similar to a VR type sensor. The new DH sensor can sense each change in target movement, regardless of speed, from near zero to 15 kHz frequency range, generating a steady pulse train of frequency proportional to target speed. Typically, each time a gear tooth (or any ferrous discontinuity) passes in front of the sensor the output changes state. This type of sensor is known as a "P" type because it uses N-P-N transistor logic (as opposed to "N" type, which uses P-N-P transistor logic). Key Features: Reverse voltage protection, up to -30 Vdc, to prevent damage if miswired High temperature range of -40°C to +125°C Wide range of supply voltage in single design of 4.5 - 24 Vdc Two output options of Supply Tracking or TTL Compatible Rugged design meeting IEC 77 Standards (European Railroad Applications) Require special alignment Improved duty cycle Improved fine pitch performance Increased air gaps
Datasheet
Description
AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential based, zero-speed, precision, single channel, speed sensors. At power-up, they calibrate themselves to the unique magnetic signature of their installed application and continue to update the calibration as the sensor is running. This unique combination of differential sensing technology and calibration make these sensors highly tolerant of installation misalignment, target geometry and composition, target run-out, vibration and air gap changes. In comparison, the RH series are single-element based, zero speed, single channel speed sensors and are an excellent choice for general purpose speed sensing. Unlike the DH series that requires rotational alignment at installation, the RH requires no alignment. Air gap adjustment is precise and easy and similar to a VR type sensor. The new DH sensor can sense each change in target movement, regardless of speed, from near zero to 15 kHz frequency range, generating a steady pulse train of frequency proportional to target speed. Typically, each time a gear tooth (or any ferrous discontinuity) passes in front of the sensor the output changes state. This type of sensor is known as a "P" type because it uses N-P-N transistor logic (as opposed to "N" type, which uses P-N-P transistor logic). Key Features: Reverse voltage protection, up to -30 Vdc, to prevent damage if miswired High temperature range of -40°C to +125°C Wide range of supply voltage in single design of 4.5 - 24 Vdc Two output options of Supply Tracking or TTL Compatible Rugged design meeting IEC 77 Standards (European Railroad Applications) Require special alignment Improved duty cycle Improved fine pitch performance Increased air gaps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Velocity Magnetic Hall Effect Sensor - DH1522-106 - AI-TEK Instruments, LLC
Cheshire, CT, USA
Zero Velocity Magnetic Hall Effect Sensor
DH1522-106
Zero Velocity Magnetic Hall Effect Sensor DH1522-106
AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential based, zero-speed, precision, single channel, speed sensors. At power-up, they calibrate themselves to the unique magnetic signature of their installed application and continue to update the calibration as the sensor is running. This unique combination of differential sensing technology and calibration make these sensors highly tolerant of installation misalignment, target geometry and composition, target run-out, vibration and air gap changes. In comparison, the RH series are single-element based, zero speed, single channel speed sensors and are an excellent choice for general purpose speed sensing. Unlike the DH series that requires rotational alignment at installation, the RH requires no alignment. Air gap adjustment is precise and easy and similar to a VR type sensor. The new DH sensor can sense each change in target movement, regardless of speed, from near zero to 15 kHz frequency range, generating a steady pulse train of frequency proportional to target speed. Typically, each time a gear tooth (or any ferrous discontinuity) passes in front of the sensor the output changes state. This type of sensor is known as a "P" type because it uses N-P-N transistor logic (as opposed to "N" type, which uses P-N-P transistor logic). Key Features: Reverse voltage protection, up to -30 Vdc, to prevent damage if miswired High temperature range of -40°C to +125°C Wide range of supply voltage in single design of 4.5 - 24 Vdc Two output options of Supply Tracking or TTL Compatible Rugged design meeting IEC 77 Standards (European Railroad Applications) Require special alignment Improved duty cycle Improved fine pitch performance Increased air gaps

AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use.

The new AI-Tek DH series sensors are differential based, zero-speed, precision, single channel, speed sensors. At power-up, they calibrate themselves to the unique magnetic signature of their installed application and continue to update the calibration as the sensor is running. This unique combination of differential sensing technology and calibration make these sensors highly tolerant of installation misalignment, target geometry and composition, target run-out, vibration and air gap changes.

In comparison, the RH series are single-element based, zero speed, single channel speed sensors and are an excellent choice for general purpose speed sensing. Unlike the DH series that requires rotational alignment at installation, the RH requires no alignment. Air gap adjustment is precise and easy and similar to a VR type sensor.

The new DH sensor can sense each change in target movement, regardless of speed, from near zero to 15 kHz frequency range, generating a steady pulse train of frequency proportional to target speed. Typically, each time a gear tooth (or any ferrous discontinuity) passes in front of the sensor the output changes state. This type of sensor is known as a "P" type because it uses N-P-N transistor logic (as opposed to "N" type, which uses P-N-P transistor logic).

Key Features:

Reverse voltage protection, up to -30 Vdc, to prevent damage if miswired
High temperature range of -40°C to +125°C
Wide range of supply voltage in single design of 4.5 - 24 Vdc
Two output options of Supply Tracking or TTL Compatible
Rugged design meeting IEC 77 Standards (European Railroad Applications)
Require special alignment
Improved duty cycle
Improved fine pitch performance
Increased air gaps

Supplier's Site Datasheet

Technical Specifications

  AI-TEK Instruments, LLC
Product Category Speed Sensors
Product Number DH1522-106
Product Name Zero Velocity Magnetic Hall Effect Sensor
Sensor Technology Hall Effect
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details