AI-TEK Instruments, LLC Bi-Directional Magnetic Hall Effect Speed Sensor BH1612-013

Description
Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output to indicate change in direction of the sensed, ferrous target. The Bi-directional sensor can also be referred to as a dual channel sensor since it utilizes two Hall effect sensing elements, physically offset from each other. Each element generates a single channel of target information, identical in frequency and polarity, but offset in the time domain (phase shifted). Special circuits inside the sensor are designed to calibrate each channel to its application target, then analyze these two channels of information for a phase lead / lag condition. The direction output will then provide a logic 1 level for clockwise or a logic 0 for counterclockwise rotation, assuming proper sensor orientation.
Datasheet
Description
Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output to indicate change in direction of the sensed, ferrous target. The Bi-directional sensor can also be referred to as a dual channel sensor since it utilizes two Hall effect sensing elements, physically offset from each other. Each element generates a single channel of target information, identical in frequency and polarity, but offset in the time domain (phase shifted). Special circuits inside the sensor are designed to calibrate each channel to its application target, then analyze these two channels of information for a phase lead / lag condition. The direction output will then provide a logic 1 level for clockwise or a logic 0 for counterclockwise rotation, assuming proper sensor orientation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Magnetic Hall Effect Speed Sensor - BH1612-013 - AI-TEK Instruments, LLC
Cheshire, CT, USA
Bi-Directional Magnetic Hall Effect Speed Sensor
BH1612-013
Bi-Directional Magnetic Hall Effect Speed Sensor BH1612-013
Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output to indicate change in direction of the sensed, ferrous target. The Bi-directional sensor can also be referred to as a dual channel sensor since it utilizes two Hall effect sensing elements, physically offset from each other. Each element generates a single channel of target information, identical in frequency and polarity, but offset in the time domain (phase shifted). Special circuits inside the sensor are designed to calibrate each channel to its application target, then analyze these two channels of information for a phase lead / lag condition. The direction output will then provide a logic 1 level for clockwise or a logic 0 for counterclockwise rotation, assuming proper sensor orientation.

Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads

AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output to indicate change in direction of the sensed, ferrous target.

The Bi-directional sensor can also be referred to as a dual channel sensor since it utilizes two Hall effect sensing elements, physically offset from each other. Each element generates a single channel of target information, identical in frequency and polarity, but offset in the time domain (phase shifted). Special circuits inside the sensor are designed to calibrate each channel to its application target, then analyze these two channels of information for a phase lead / lag condition. The direction output will then provide a logic 1 level for clockwise or a logic 0 for counterclockwise rotation, assuming proper sensor orientation.

Supplier's Site Datasheet

Technical Specifications

  AI-TEK Instruments, LLC
Product Category Speed Sensors
Product Number BH1612-013
Product Name Bi-Directional Magnetic Hall Effect Speed Sensor
Sensor Technology Hall Effect
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -40 to 257 F (-40 to 125 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE4928HALA1 - Rochester Electronics
Infineon Technologies AG
View Details
3-Wire Digital Peak Detector - A1468LK-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details