Agro Engineers Inline Helical Geard Motor Series

Description
AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and flange-mounted versions, offer un-parallel performance covering output speed graduated from 9 to 1230 rpm with motor power ratings ranging from 0.18 kW to 90 kW. The gearbox and motor built as a single unit looks stylishly compact which ultimately results smooth and silent operation in an efficient fashion. The solid input version incorporates an input solid shaft mounted on a bearing housing having dual bearings of ample capacity.
Description
AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and flange-mounted versions, offer un-parallel performance covering output speed graduated from 9 to 1230 rpm with motor power ratings ranging from 0.18 kW to 90 kW. The gearbox and motor built as a single unit looks stylishly compact which ultimately results smooth and silent operation in an efficient fashion. The solid input version incorporates an input solid shaft mounted on a bearing housing having dual bearings of ample capacity.

Suppliers

Company
Product
Description
Supplier Links
Inline Helical Geard Motor Series -  - Agro Engineers
Kota, Rajasthan, India
Inline Helical Geard Motor Series
Inline Helical Geard Motor Series
AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and flange-mounted versions, offer un-parallel performance covering output speed graduated from 9 to 1230 rpm with motor power ratings ranging from 0.18 kW to 90 kW. The gearbox and motor built as a single unit looks stylishly compact which ultimately results smooth and silent operation in an efficient fashion. The solid input version incorporates an input solid shaft mounted on a bearing housing having dual bearings of ample capacity.

AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and flange-mounted versions, offer un-parallel performance covering output speed graduated from 9 to 1230 rpm with motor power ratings ranging from 0.18 kW to 90 kW. The gearbox and motor built as a single unit looks stylishly compact which ultimately results smooth and silent operation in an efficient fashion. The solid input version incorporates an input solid shaft mounted on a bearing housing having dual bearings of ample capacity.

Supplier's Site

Technical Specifications

  Agro Engineers
Product Category Gearmotors
Product Name Inline Helical Geard Motor Series
Output Power 0.2412 to 121 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXG Gear Motor, 200V Batteryless - SXG09AW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 6 volts - L12-100-50-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Power Window Lift Motor - PGM-W75P - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0302 HP
Gear Type Worm
View Details