The Zebra Rugged Tablet Hand Strap is a versatile and durable carrying accessory designed to improve handling, comfort, and operational efficiency for Zebra rugged tablets in warehouse, retail, logistics, and field service environments. This Zebra Tablet Hand Strap mounts easily to the back of a rugged tablet using strong 3M adhesive and delivers a secure, ergonomic grip that helps reduce operator fatigue during extended use.
Featuring 360° rotation and a fully adjustable Velcro hand strap, the Zebra Rugged Tablet Hand Grip supports flexible transitions between portrait and landscape orientations, enabling staff to adapt quickly to scanning, data entry, and mobile workflows. An integrated adjustable stand enables hands‑free viewing or operation when needed, increasing productivity in dynamic worksettings.
Built for industrial wear, the Zebra Tablet Hand Strap Handle offers reliable performance in busy operations and helps secure devices against accidental drops and slips. Its lightweight, low‑profile design contributes minimal bulk to the tablet while providing strong control and stability. As a Zebra Tablet Carry Handle, it’s an ideal accessory for enterprise deployments that prioritize durability, operator comfort, and minimized downtime.
Key Features
Ergonomic Tablet Hand Strap designed for industrial tablet use
360° rotating grip supports portrait and landscape tasks
Adjustable hook-n-loop hand strap for secure, comfortable handling
Built‑in adjustable stand for hands‑free use
Lightweight, durable design for warehouse, logistics, retail, and field operations
Easy tool‑free installation with strong 3M adhesive
Compatible Zebra rugged tablet models: Zebra ET40, Zebra ET45, Zebra ET51, Zebra ET56, and Zebra ET401
Technical Specifications
Attachment: 3M adhesive mount for secure grip on tablet back
Rotation: 360° swivel hand grip
Strap: Adjustable hook-n-loop nylon hand strap
Stand: Integrated adjustable stand for hands‑free viewing
Compatibility: Fits Zebra rugged tablets including ET40, ET45, ET51, ET56, and ET401
Use Cases: Warehousing, logistics, field service, retail operations
Design: Lightweight and durable for daily industrial use
The Zebra Rugged Tablet Hand Strap is a versatile and durable carrying accessory designed to improve handling, comfort, and operational efficiency for Zebra rugged tablets in warehouse, retail, logistics, and field service environments. This Zebra Tablet Hand Strap mounts easily to the back of a rugged tablet using strong 3M adhesive and delivers a secure, ergonomic grip that helps reduce operator fatigue during extended use.
Featuring 360° rotation and a fully adjustable Velcro hand strap, the Zebra Rugged Tablet Hand Grip supports flexible transitions between portrait and landscape orientations, enabling staff to adapt quickly to scanning, data entry, and mobile workflows. An integrated adjustable stand enables hands‑free viewing or operation when needed, increasing productivity in dynamic worksettings.
Built for industrial wear, the Zebra Tablet Hand Strap Handle offers reliable performance in busy operations and helps secure devices against accidental drops and slips. Its lightweight, low‑profile design contributes minimal bulk to the tablet while providing strong control and stability. As a Zebra Tablet Carry Handle, it’s an ideal accessory for enterprise deployments that prioritize durability, operator comfort, and minimized downtime.
Key Features
- Ergonomic Tablet Hand Strap designed for industrial tablet use
- 360° rotating grip supports portrait and landscape tasks
- Adjustable hook-n-loop hand strap for secure, comfortable handling
- Built‑in adjustable stand for hands‑free use
- Lightweight, durable design for warehouse, logistics, retail, and field operations
- Easy tool‑free installation with strong 3M adhesive
- Compatible Zebra rugged tablet models: Zebra ET40, Zebra ET45, Zebra ET51, Zebra ET56, and Zebra ET401
Technical Specifications
- Attachment: 3M adhesive mount for secure grip on tablet back
- Rotation: 360° swivel hand grip
- Strap: Adjustable hook-n-loop nylon hand strap
- Stand: Integrated adjustable stand for hands‑free viewing
- Compatibility: Fits Zebra rugged tablets including ET40, ET45, ET51, ET56, and ET401
- Use Cases: Warehousing, logistics, field service, retail operations
- Design: Lightweight and durable for daily industrial use