60V 180A 2.5mΩ@10V,20A 222W 2.8V@250uA 1 N-Channel TO-263 MOSFETs ROHS
60V 180A 2.5mΩ@10V,20A 222W 2.8V@250uA null TO-263 MOSFETs ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AGMH603H | AGMH603H |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2.8 volts | |
| rDS(on) | 0.0025 ohms |