40V 120A 105W 2.7mΩ@10V,20A 2.1V@250uA N Channel DFN(5x6) MOSFETs ROHS
40V 120A 105W 2.3mΩ@10V,20A 2.1V@250uA 1 N-Channel DFN(5x6) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AGM403A1 | AGM403A1 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 40 volts | |
| VGS(off) | 2.1 volts |