30V 138A 2.9mΩ@10V,20A 138W 1.6V@250uA P Channel TO-252 MOSFETs ROHS
30V 138A 2.9mΩ@10V,20A 138W 1.6V@250uA 1 Piece P-Channel TO-252 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AGM30P110D | AGM30P110D |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 1.6 volts | |
| rDS(on) | 0.0029 ohms |