30V 23A 11mΩ@-10V,-20A 37W 2.1V@250uA P Channel DFN(3.3x3.3) MOSFETs ROHS
30V 50A 9.6mΩ@10V,10A 3.5W 2.1V@250uA 1 Piece P-Channel DFN(3.3x3.3) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AGM30P10AP | AGM30P10AP |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 2.1 volts |