AGI - American Grippers Inc. Powered Slide AGS-4

Description
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing. Custom mounting holes and air ports can be added. Please consult factory. Main body or end blocks can be anchored due to the 1/16" height clearance. Standard built-in stroke adjustment for precise, repetitive operation. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGS-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
Datasheet
Description
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing. Custom mounting holes and air ports can be added. Please consult factory. Main body or end blocks can be anchored due to the 1/16" height clearance. Standard built-in stroke adjustment for precise, repetitive operation. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGS-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Slide - AGS-4 - AGI - American Grippers Inc.
Trumbull, CT, USA
Powered Slide
AGS-4
Powered Slide AGS-4
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing. Custom mounting holes and air ports can be added. Please consult factory. Main body or end blocks can be anchored due to the 1/16" height clearance. Standard built-in stroke adjustment for precise, repetitive operation. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGS-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing. Custom mounting holes and air ports can be added. Please consult factory. Main body or end blocks can be anchored due to the 1/16" height clearance. Standard built-in stroke adjustment for precise, repetitive operation. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGS-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.

Supplier's Site Datasheet

Technical Specifications

  AGI - American Grippers Inc.
Product Category Air Cylinders
Product Number AGS-4
Product Name Powered Slide
Stroke 0.0 to 4 inch (0.0 to 102 mm)
Rated Load/Force 25 lbs (11.34 kg)
Operating Pressure 30 to 120 psi (21.11 to 84.45 m H2O)
Shaft Diameter 0.0500 to 0.5000 inch (1.27 to 12.7 mm)
Operating Temperature -20 to 150 F (-28.89 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES Y - ISO 15552 STAINLESS STEEL ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 4.92 inch (32 to 125 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Hollow Rod Cylinders - 60411 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-32-10-A-PPS-A - Festo Corporation
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details