AGI - American Grippers Inc. Precision Rotary Actuator AGR-3

Description
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high torque-to-weight ratio for faster cycle times.Compact body design to fit in tight space applications.Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations.All rotary units have zero backlash at either end of rotation, keeping the output flange against the hardstop.Built-in adjustable flow controls allow for maximum cycle times and smooth deceleration.Proximi ty switches are available to monitor end of rotation.The AGR-1 unit is fully field repairable for cost savings and minimum down time.
Datasheet
Description
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high torque-to-weight ratio for faster cycle times.Compact body design to fit in tight space applications.Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations.All rotary units have zero backlash at either end of rotation, keeping the output flange against the hardstop.Built-in adjustable flow controls allow for maximum cycle times and smooth deceleration.Proximi ty switches are available to monitor end of rotation.The AGR-1 unit is fully field repairable for cost savings and minimum down time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Rotary Actuator - AGR-3 - AGI - American Grippers Inc.
Trumbull, CT, USA
Precision Rotary Actuator
AGR-3
Precision Rotary Actuator AGR-3
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high torque-to-weight ratio for faster cycle times.Compact body design to fit in tight space applications.Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations.All rotary units have zero backlash at either end of rotation, keeping the output flange against the hardstop.Built-in adjustable flow controls allow for maximum cycle times and smooth deceleration.Proximi ty switches are available to monitor end of rotation.The AGR-1 unit is fully field repairable for cost savings and minimum down time.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high torque-to-weight ratio for faster cycle times.Compact body design to fit in tight space applications.Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations.All rotary units have zero backlash at either end of rotation, keeping the output flange against the hardstop.Built-in adjustable flow controls allow for maximum cycle times and smooth deceleration.Proximity switches are available to monitor end of rotation.The AGR-1 unit is fully field repairable for cost savings and minimum down time.

Supplier's Site Datasheet

Technical Specifications

  AGI - American Grippers Inc.
Product Category Pneumatic Rotary Actuators
Product Number AGR-3
Product Name Precision Rotary Actuator
Features Position Feedback (optional feature); Air/Oil Tandem
Rotational Output Table
Body Material Aluminum; Steel
Physical Dimensions 4.625" x 3.00" x 1.720"
Operating Temperature -20 to 180 F (-29 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Turn-Act® 133 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Universal Pneumatic Rotary Actuator - UP3 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details