Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high torque-to-weight ratio for faster cycle times.Compact body design to fit in tight space applications.Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations.All rotary units have zero backlash at either end of rotation, keeping the output flange against the hardstop.Built-in adjustable flow controls allow for maximum cycle times and smooth deceleration.Proximi
| AGI - American Grippers Inc. | |
|---|---|
| Product Category | Pneumatic Rotary Actuators |
| Product Number | AGR-1 |
| Product Name | Precision Rotary Actuator |
| Features | Position Feedback (optional feature); Air/Oil Tandem |
| Rotational Output | Table |
| Body Material | Aluminum; Steel |
| Physical Dimensions | 2.25" x .969" |
| Operating Temperature | -20 to 180 F (-29 to 82 C) |