AGI - American Grippers Inc. Miniature Power Slide AGMS-2-2

Description
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
Datasheet
Description
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Power Slide - AGMS-2-2 - AGI - American Grippers Inc.
Trumbull, CT, USA
Miniature Power Slide
AGMS-2-2
Miniature Power Slide AGMS-2-2
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.

Supplier's Site Datasheet
Mini Power Slide - AGMS-2-2 - AGI - American Grippers Inc.
Trumbull, CT, USA
Mini Power Slide
AGMS-2-2
Mini Power Slide AGMS-2-2
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.

Supplier's Site Datasheet

Technical Specifications

  AGI - American Grippers Inc. AGI - American Grippers Inc.
Product Category Linear Slides and Linear Stages Linear Actuators
Product Number AGMS-2-2 AGMS-2-2
Product Name Miniature Power Slide Mini Power Slide
Axis Configuration X Axis Only; X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 to 1 inch (12.7 to 25.4 mm) 0.0 to 1 inch (0.0 to 25.4 mm)
Rated Speed 12 in/sec (18.29 m/min) 2 to 12 in/sec (3.05 to 18.29 m/min)
Carriage Load 35 lbs (15.87 kg)
Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, No Baseplate - 9066-COM-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details