AGI - American Grippers Inc. Mini Power Slide AGMS-1-4

Description
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
Datasheet
Description
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Power Slide - AGMS-1-4 - AGI - American Grippers Inc.
Trumbull, CT, USA
Mini Power Slide
AGMS-1-4
Mini Power Slide AGMS-1-4
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.

Supplier's Site Datasheet

Technical Specifications

  AGI - American Grippers Inc.
Product Category Air Cylinders
Product Number AGMS-1-4
Product Name Mini Power Slide
Stroke 0.0 to 2 inch (0.0 to 50.8 mm)
Rated Load/Force 15 lbs (6.8 kg)
Operating Pressure 20 to 120 psi (14.08 to 84.45 m H2O)
Shaft Diameter 0.5000 inch (12.7 mm)
Operating Temperature -20 to 150 F (-28.89 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES A - UNITOP COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 15.75 inch (5 to 400 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Top Flange Swing Cylinders - 60662 - Jergens, Inc.
Specs
Rated Load/Force 2600 lbs (1179 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Compact air cylinder - ADN-100-30-I-PPS-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details