Aggressive Hydraulics Inc. 900 Series 3000 PSI Heavy Duty Hydraulic Cylinders 972-**.**

Description
900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet
Description
900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 Series 3000 PSI Heavy Duty Hydraulic Cylinders - 972-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
900 Series 3000 PSI Heavy Duty Hydraulic Cylinders
972-**.**
900 Series 3000 PSI Heavy Duty Hydraulic Cylinders 972-**.**
900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

900 Series Cylinders

All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 3000 PSI Heavy Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Increased bearing length on both head & piston
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Linear Actuators
Product Number 972-**.**
Product Name 900 Series 3000 PSI Heavy Duty Hydraulic Cylinders
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
20DAM-L Linear Actuator Stepper Motor - 20DAM20D1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 26.3 lbs (11.93 kg)
Drive Type Ball Screw
View Details
Linear Actuator - MPAI-B5150CM32A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details