Aggressive Hydraulics Inc. 800 Series 3000 PSI Heavy Duty Hydraulic Cylinders 862-**.**

Description
800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet
Description
800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 Series 3000 PSI Heavy Duty Hydraulic Cylinders - 862-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
800 Series 3000 PSI Heavy Duty Hydraulic Cylinders
862-**.**
800 Series 3000 PSI Heavy Duty Hydraulic Cylinders 862-**.**
800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

800 Series Cylinders

All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 3000 PSI Heavy Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Increased bearing length on both head & piston
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Linear Actuators
Product Number 862-**.**
Product Name 800 Series 3000 PSI Heavy Duty Hydraulic Cylinders
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 24 to 225 lbs (10.88 to 102 kg)
View Details
Motorized Actuator, Compact, 12 mm Travel, DC Servo Motor, 90N - TRB12CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details