Aggressive Hydraulics Inc. 300 Series 2500 PSI Hydraulic Cylinders 314-**.**

Description
300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet
Description
300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Series 2500 PSI Hydraulic Cylinders - 314-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
300 Series 2500 PSI Hydraulic Cylinders
314-**.**
300 Series 2500 PSI Hydraulic Cylinders 314-**.**
300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

300 Series Cylinders

All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 2500 PSI Standard Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Hydraulic Cylinders
Product Number 314-**.**
Product Name 300 Series 2500 PSI Hydraulic Cylinders
Stroke 39 inch (991 mm)
Operating Pressure 2500 psi (1759 m H2O)
Bore Size 2 inch (50.8 mm)
Shaft Diameter 1.25 inch (31.75 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
HJ H Gravity Return Hydraulic Cylinder WLL ton 200 - 5211100122072 - Certex UK
Specs
Rated Load/Force 440924 lbs (199966 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details