Aggressive Hydraulics Inc. 100 Series 2500 PSI Hydraulic Cylinders 154-**.**

Description
100 Series Cylinders All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet
Description
100 Series Cylinders All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Series 2500 PSI Hydraulic Cylinders - 154-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
100 Series 2500 PSI Hydraulic Cylinders
154-**.**
100 Series 2500 PSI Hydraulic Cylinders 154-**.**
100 Series Cylinders All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

100 Series Cylinders

All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 2500 PSI Standard Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Linear Actuators
Product Number 154-**.**
Product Name 100 Series 2500 PSI Hydraulic Cylinders
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM10D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
2 suppliers
Linear Actuators Series 08L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 6.07 lbs (2.75 kg)
Drive Type Lead Screw/ACME Screw
View Details
Linear Actuator - MPAI-A5450CM34E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details