IB8008 -- WATER PUMP BEARINGS
Aetna Bearing Company
Water Pump Bearings
IB8008
Description
Water Pump Bearings
Description
Water Pump Bearings
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
IB8008 |
|
Product Name
|
Water Pump Bearings |
|
Bearing Type
|
Plain / Journal
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Special Bearing Materials
Delrin
Open Closed - Bushing
Closed
Bearing Length
1.25 inch (31.75 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Bearing Type
Crossed Roller
Special Bearing Materials
Bearing and Rail Assemblies
Bearing Width
0.1575 to 1.57 inch (4 to 40 mm)
View Details
Bearing Type
Cam Follower
Bearing Diameter
0.8661 inch (22 mm)
Dynamic Cap.
1281 lbs (581 kg)
View Details