3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
| Aetna Bearing Company | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F-41 |
| Product Name | F Series Ball Thrust Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 3.0000 inch (76.200 mm) |
| Outside Diameter | 4.7188 inch (119.856 mm) |