3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
| Aetna Bearing Company | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F-4 |
| Product Name | F Series Ball Thrust Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 0.6875 inch (17.462 mm) |
| Outside Diameter | 1.3438 inch (34.131 mm) |