3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
| Aetna Bearing Company | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F-23 |
| Product Name | F Series Ball Thrust Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 1.8750 inch (47.625 mm) |
| Outside Diameter | 3.2188 inch (81.756 mm) |