3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
| Aetna Bearing Company | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F-20 |
| Product Name | F Series Ball Thrust Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 1.6875 inch (42.862 mm) |
| Outside Diameter | 2.9688 inch (75.406 mm) |