Banded Design, Inch Standard, Grooved Raceways, Full Complement of Balls.
| Aetna Bearing Company | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | E-2 |
| Product Name | E Series Ball Thrust Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 0.5625 inch (14.287 mm) |
| Outside Diameter | 1.2188 inch (30.956 mm) |