Aerovox Corp. Lighting Capacitor Z92S2440MN

Description
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters
Datasheet
Description
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Capacitor - Z92S2440MN - Aerovox Corp.
New Bedford, MA, USA
Lighting Capacitor
Z92S2440MN
Lighting Capacitor Z92S2440MN
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters

Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications.
Highlights

  • High voltage up to 50,000 VDC
  • Designed for user specified life
  • Dry or oil-filled with an environmentally “green” fluid
  • Multiple terminal configurations
  • Metal or plastic case designs
  • Low inductance
    Specifications
  • Capacitance Range: 0.01 µF to 50,000 µF
  • Capacitance Tolerance: ±3% to ±10%
  • DC Voltage Range: Up to 50 kV
  • Operating Life: Up to 100 million shots
  • Operating Temperature Range: - 40°C to +55°C typical
  • Higher temperature limit available
    Applications
  • Utility UPS
  • Magnetic Forming
  • MARX Generator Banks
  • Strobe Lights
  • Flash Lamps
  • Particle Accelerators
  • Pulsed Lasers
  • High Energy Dynodes
  • DC Filters
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number Z92S2440MN
Product Name Lighting Capacitor
Technology Film Capacitors
Applications Lighting
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details