Aerovox Corp. Motor Run and General Purpose AC Capacitor Z26S4460M

Description
Aerovox’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure sensitive interrupter to remove the capacitor from the circuit at end of life. Each capacitor is filled with our patented, environmentally-frie ndly ESO (Epoxidized Soybean Oil). Used as the dielectric fluid, the soybean oil protects metallized film from corrosion, aids optimum heat transfer, and helps suppress the degrading effects of corona, which may otherwise cause premature failures. Proprietary processing with vacuum and heat cycles ensures complete removal of moisture, resulting in superior capacitance stability and long term reliability. Highlights Made to EIA-456-A standards Aluminum, steel or plastic* case options Special high temperature 90°C versions available UL-810 fault current protection RoHS compliant *Available upon request Specifications Capacitance Range: 0.5 μF to 120 μF Capacitance Tolerance: ±10% standard; ±3% to ±6% optional AC Voltage Range: 120 VAC to 660 VAC Temperature Range: -40°C to +70°C standard; +90°C optional Approval Certification: UL, cUL, CE2, IEC 60252 Applications include: UPS systems, HVAC systems, single phase motors, phase converters, pumps, compressors, white goods, blowers and fans, unitary and window air conditioners, condensing units, dehumidifiers, power factor correction
Datasheet
Description
Aerovox’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure sensitive interrupter to remove the capacitor from the circuit at end of life. Each capacitor is filled with our patented, environmentally-frie ndly ESO (Epoxidized Soybean Oil). Used as the dielectric fluid, the soybean oil protects metallized film from corrosion, aids optimum heat transfer, and helps suppress the degrading effects of corona, which may otherwise cause premature failures. Proprietary processing with vacuum and heat cycles ensures complete removal of moisture, resulting in superior capacitance stability and long term reliability. Highlights Made to EIA-456-A standards Aluminum, steel or plastic* case options Special high temperature 90°C versions available UL-810 fault current protection RoHS compliant *Available upon request Specifications Capacitance Range: 0.5 μF to 120 μF Capacitance Tolerance: ±10% standard; ±3% to ±6% optional AC Voltage Range: 120 VAC to 660 VAC Temperature Range: -40°C to +70°C standard; +90°C optional Approval Certification: UL, cUL, CE2, IEC 60252 Applications include: UPS systems, HVAC systems, single phase motors, phase converters, pumps, compressors, white goods, blowers and fans, unitary and window air conditioners, condensing units, dehumidifiers, power factor correction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run and General Purpose AC Capacitor - Z26S4460M - Aerovox Corp.
New Bedford, MA, USA
Motor Run and General Purpose AC Capacitor
Z26S4460M
Motor Run and General Purpose AC Capacitor Z26S4460M
Aerovox’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure sensitive interrupter to remove the capacitor from the circuit at end of life. Each capacitor is filled with our patented, environmentally-frie ndly ESO (Epoxidized Soybean Oil). Used as the dielectric fluid, the soybean oil protects metallized film from corrosion, aids optimum heat transfer, and helps suppress the degrading effects of corona, which may otherwise cause premature failures. Proprietary processing with vacuum and heat cycles ensures complete removal of moisture, resulting in superior capacitance stability and long term reliability. Highlights Made to EIA-456-A standards Aluminum, steel or plastic* case options Special high temperature 90°C versions available UL-810 fault current protection RoHS compliant *Available upon request Specifications Capacitance Range: 0.5 μF to 120 μF Capacitance Tolerance: ±10% standard; ±3% to ±6% optional AC Voltage Range: 120 VAC to 660 VAC Temperature Range: -40°C to +70°C standard; +90°C optional Approval Certification: UL, cUL, CE2, IEC 60252 Applications include: UPS systems, HVAC systems, single phase motors, phase converters, pumps, compressors, white goods, blowers and fans, unitary and window air conditioners, condensing units, dehumidifiers, power factor correction

Aerovox’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure sensitive interrupter to remove the capacitor from the circuit at end of life.
Each capacitor is filled with our patented, environmentally-friendly ESO (Epoxidized Soybean Oil). Used as the dielectric fluid, the soybean oil protects metallized film from corrosion, aids optimum heat transfer, and helps suppress the degrading effects of corona, which may otherwise cause premature failures. Proprietary processing with vacuum and heat cycles ensures complete removal of moisture, resulting in superior capacitance stability and long term reliability.
Highlights

  • Made to EIA-456-A standards
  • Aluminum, steel or plastic* case options
  • Special high temperature 90°C versions available
  • UL-810 fault current protection
  • RoHS compliant *Available upon request
    Specifications
  • Capacitance Range: 0.5 μF to 120 μF
  • Capacitance Tolerance: ±10% standard; ±3% to ±6% optional
  • AC Voltage Range: 120 VAC to 660 VAC
  • Temperature Range: -40°C to +70°C standard; +90°C optional
  • Approval Certification: UL, cUL, CE2, IEC 60252
    Applications include: UPS systems, HVAC systems, single phase motors, phase converters, pumps, compressors, white goods, blowers and fans, unitary and window air conditioners, condensing units, dehumidifiers, power factor correction
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number Z26S4460M
Product Name Motor Run and General Purpose AC Capacitor
Technology Film Capacitors
Applications General Purpose; Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details