Aerovox Corp. Uninterruptible Power Supply Capacitors Z23S2440M50N

Description
Aerovox’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life. Reliability essential to UPS systems is accomplished by Aerovox’s unique testing protocol. After the standard final electrical test, a high voltage five-minute burn-in/aging test is performed on all UPS capacitors, followed by five high current discharge pulses. Developed specifically for UPS capacitors, this testing protocol effectively screens out the potential for infantile or early life failures, which must be avoided in any type of UPS application.
Datasheet
Description
Aerovox’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life. Reliability essential to UPS systems is accomplished by Aerovox’s unique testing protocol. After the standard final electrical test, a high voltage five-minute burn-in/aging test is performed on all UPS capacitors, followed by five high current discharge pulses. Developed specifically for UPS capacitors, this testing protocol effectively screens out the potential for infantile or early life failures, which must be avoided in any type of UPS application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supply Capacitors - Z23S2440M50N - Aerovox Corp.
New Bedford, MA, USA
Uninterruptible Power Supply Capacitors
Z23S2440M50N
Uninterruptible Power Supply Capacitors Z23S2440M50N
Aerovox’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life. Reliability essential to UPS systems is accomplished by Aerovox’s unique testing protocol. After the standard final electrical test, a high voltage five-minute burn-in/aging test is performed on all UPS capacitors, followed by five high current discharge pulses. Developed specifically for UPS capacitors, this testing protocol effectively screens out the potential for infantile or early life failures, which must be avoided in any type of UPS application.

Aerovox’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life.

Reliability essential to UPS systems is accomplished by Aerovox’s unique testing protocol. After the standard final electrical test, a high voltage five-minute burn-in/aging test is performed on all UPS capacitors, followed by five high current discharge pulses. Developed specifically for UPS capacitors, this testing protocol effectively screens out the potential for infantile or early life failures, which must be avoided in any type of UPS application.

Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number Z23S2440M50N
Product Name Uninterruptible Power Supply Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors
Applications High Voltage Capacitor; High Current; Power Supply
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers