Aerovox Corp. Defibrillator Capacitor QL232EW240V

Description
Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge. Highlights Aluminum, steel or plastic case options Round and oval designs Available with wire harness High energy density Monophasic or bi-phasic designs Custom designs available RoHS compliant Specifications Capacitance Range: 32-500 μF +/-5% Standard 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications
Datasheet
Description
Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge. Highlights Aluminum, steel or plastic case options Round and oval designs Available with wire harness High energy density Monophasic or bi-phasic designs Custom designs available RoHS compliant Specifications Capacitance Range: 32-500 μF +/-5% Standard 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Defibrillator Capacitor - QL232EW240V - Aerovox Corp.
New Bedford, MA, USA
Defibrillator Capacitor
QL232EW240V
Defibrillator Capacitor QL232EW240V
Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge. Highlights Aluminum, steel or plastic case options Round and oval designs Available with wire harness High energy density Monophasic or bi-phasic designs Custom designs available RoHS compliant Specifications Capacitance Range: 32-500 μF +/-5% Standard 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications

Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge.
Highlights

  • Aluminum, steel or plastic case options
  • Round and oval designs
  • Available with wire harness
  • High energy density
  • Monophasic or bi-phasic designs
  • Custom designs available
  • RoHS compliant
    Specifications
  • Capacitance Range: 32-500 μF
  • +/-5% Standard
  • 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number QL232EW240V
Product Name Defibrillator Capacitor
Technology Film Capacitors
Applications Medical
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details