Aerovox Corp. Microwave Capacitor N50H2385G

Description
Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications. Highlights Dual ratings available High voltage threshold for corona Long service life designed for industrial and commercial applications Specifications Capacitance Range: 0.5 μF to 2.0 μF Capacitance Tolerance: ±3% AC Voltage Range: 1,750 VAC to 3,000 VAC Operating Temperature: 0°C to +85°C Operating Life: >3,000 hours Capacitance Stability: +1% to -1.8%; from 0°C to +85°C Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification
Datasheet
Description
Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications. Highlights Dual ratings available High voltage threshold for corona Long service life designed for industrial and commercial applications Specifications Capacitance Range: 0.5 μF to 2.0 μF Capacitance Tolerance: ±3% AC Voltage Range: 1,750 VAC to 3,000 VAC Operating Temperature: 0°C to +85°C Operating Life: >3,000 hours Capacitance Stability: +1% to -1.8%; from 0°C to +85°C Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Capacitor - N50H2385G - Aerovox Corp.
New Bedford, MA, USA
Microwave Capacitor
N50H2385G
Microwave Capacitor N50H2385G
Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications. Highlights Dual ratings available High voltage threshold for corona Long service life designed for industrial and commercial applications Specifications Capacitance Range: 0.5 μF to 2.0 μF Capacitance Tolerance: ±3% AC Voltage Range: 1,750 VAC to 3,000 VAC Operating Temperature: 0°C to +85°C Operating Life: >3,000 hours Capacitance Stability: +1% to -1.8%; from 0°C to +85°C Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification

Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
Highlights

  • Dual ratings available
  • High voltage threshold for corona
  • Long service life designed for industrial and commercial applications
    Specifications
  • Capacitance Range: 0.5 μF to 2.0 μF
  • Capacitance Tolerance: ±3%
  • AC Voltage Range: 1,750 VAC to 3,000 VAC
  • Operating Temperature: 0°C to +85°C
  • Operating Life: >3,000 hours
  • Capacitance Stability: +1% to -1.8%; from 0°C to +85°C
  • Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number N50H2385G
Product Name Microwave Capacitor
Technology Film Capacitors
Applications RF / Microwave
Capacitance Type Fixed
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details