Aerovox Corp. High Voltage AC & DC Film Capacitor H91S6605A0AF

Description
Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High voltage up to 1,200 VAC (2,000 VDC) UL and cUL file number E51176 Designed for >60,000 hours operational life Oil-filled with an environmentally “green” fluid Pressure interrupter meets UL810 requirements Specifications Capacitance Range: 0.25 μF to 80 μF* Capacitance Tolerance: }3% to }10% AC Voltage Range: 660 VAC to 1,200 VAC* DC Voltage Range: 1,200 VDC to 2,000 VDC Operating Temperature: -40°C to +90°C Dissipation Factor: 0.1% max @ 60 Hz and 25°C Insulation Resistance (IR): >1,000 Mω x μF Withstand Voltage: Terminal to terminal 1.75 x WVAC Terminal to case 2.0 WVAC + 1 kVAC Capacitance Stability: }3% throughout life Insulated Bushings: High cup standard over 1,000 VAC (1,750 VDC) Approval Recognition: UL, cUL, File# E51176 *Inquire about special ratings Applications include: switching power supply, inverters and converters, heavy duty motor run, high current lighting, UPD systems
Datasheet
Description
Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High voltage up to 1,200 VAC (2,000 VDC) UL and cUL file number E51176 Designed for >60,000 hours operational life Oil-filled with an environmentally “green” fluid Pressure interrupter meets UL810 requirements Specifications Capacitance Range: 0.25 μF to 80 μF* Capacitance Tolerance: }3% to }10% AC Voltage Range: 660 VAC to 1,200 VAC* DC Voltage Range: 1,200 VDC to 2,000 VDC Operating Temperature: -40°C to +90°C Dissipation Factor: 0.1% max @ 60 Hz and 25°C Insulation Resistance (IR): >1,000 Mω x μF Withstand Voltage: Terminal to terminal 1.75 x WVAC Terminal to case 2.0 WVAC + 1 kVAC Capacitance Stability: }3% throughout life Insulated Bushings: High cup standard over 1,000 VAC (1,750 VDC) Approval Recognition: UL, cUL, File# E51176 *Inquire about special ratings Applications include: switching power supply, inverters and converters, heavy duty motor run, high current lighting, UPD systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage AC & DC Film Capacitor - H91S6605A0AF - Aerovox Corp.
New Bedford, MA, USA
High Voltage AC & DC Film Capacitor
H91S6605A0AF
High Voltage AC & DC Film Capacitor H91S6605A0AF
Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High voltage up to 1,200 VAC (2,000 VDC) UL and cUL file number E51176 Designed for >60,000 hours operational life Oil-filled with an environmentally “green” fluid Pressure interrupter meets UL810 requirements Specifications Capacitance Range: 0.25 μF to 80 μF* Capacitance Tolerance: }3% to }10% AC Voltage Range: 660 VAC to 1,200 VAC* DC Voltage Range: 1,200 VDC to 2,000 VDC Operating Temperature: -40°C to +90°C Dissipation Factor: 0.1% max @ 60 Hz and 25°C Insulation Resistance (IR): >1,000 Mω x μF Withstand Voltage: Terminal to terminal 1.75 x WVAC Terminal to case 2.0 WVAC + 1 kVAC Capacitance Stability: }3% throughout life Insulated Bushings: High cup standard over 1,000 VAC (1,750 VDC) Approval Recognition: UL, cUL, File# E51176 *Inquire about special ratings Applications include: switching power supply, inverters and converters, heavy duty motor run, high current lighting, UPD systems

Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request.
Highlights

  • High voltage up to 1,200 VAC (2,000 VDC)
  • UL and cUL file number E51176
  • Designed for >60,000 hours operational life
  • Oil-filled with an environmentally “green” fluid
  • Pressure interrupter meets UL810 requirements
    Specifications
  • Capacitance Range: 0.25 μF to 80 μF*
  • Capacitance Tolerance: }3% to }10%
  • AC Voltage Range: 660 VAC to 1,200 VAC*
  • DC Voltage Range: 1,200 VDC to 2,000 VDC
  • Operating Temperature: -40°C to +90°C
  • Dissipation Factor: 0.1% max @ 60 Hz and 25°C
  • Insulation Resistance (IR): >1,000 MΩ x μF
  • Withstand Voltage: Terminal to terminal 1.75 x WVAC
  • Terminal to case 2.0 WVAC + 1 kVAC
  • Capacitance Stability: }3% throughout life
  • Insulated Bushings: High cup standard over 1,000 VAC (1,750 VDC)
  • Approval Recognition: UL, cUL, File# E51176 *Inquire about special ratings
    Applications include: switching power supply, inverters and converters, heavy duty motor run, high current lighting, UPD systems
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number H91S6605A0AF
Product Name High Voltage AC & DC Film Capacitor
Technology Film Capacitors
Applications High Voltage Capacitor; High Power
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 135HC4500K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details