Aerovox Corp. Lighting Capacitor D83W3320M

Description
Aerovox produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance,and are designed to operate for a minimum of 60,000 hours. Sign ballast capacitors are constructed with film/foil technology and have tolerances based on application requirements. Highlights Made to EIA-456-A standards Metal or plastic case Wet or dry construction Life test temperature to 105°C 18 AWG wire lead termination RoHS compliant Dual rated HID Dual or triple value caps for sign ballasts UL-810 fault current protection on wet HIDs Specifications Capacitance Range: 1 to 75 μF for HID; 1.4 to 2.6 μF with dual or triple rating for sign ballasts HID Capacitance Tolerance: ±3% AC Voltage Range: 120 Vac to 660 Vac for HID; 550 Vac to 1,200 Vac for sign ballasts Temperature Range: -40°C to +105°C for HID; 0°C to +85°C for sign ballasts Approval Certification: UL, cUL (HID only) Applications include: area lighting, HID magnetic ballast kits for greenhouses or hydroponics, high and low bay warehousing, horticultural lighting, parking lot installations, sign ballast kits, sports lighting, street lamp fixtures, street lighting
Datasheet
Description
Aerovox produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance,and are designed to operate for a minimum of 60,000 hours. Sign ballast capacitors are constructed with film/foil technology and have tolerances based on application requirements. Highlights Made to EIA-456-A standards Metal or plastic case Wet or dry construction Life test temperature to 105°C 18 AWG wire lead termination RoHS compliant Dual rated HID Dual or triple value caps for sign ballasts UL-810 fault current protection on wet HIDs Specifications Capacitance Range: 1 to 75 μF for HID; 1.4 to 2.6 μF with dual or triple rating for sign ballasts HID Capacitance Tolerance: ±3% AC Voltage Range: 120 Vac to 660 Vac for HID; 550 Vac to 1,200 Vac for sign ballasts Temperature Range: -40°C to +105°C for HID; 0°C to +85°C for sign ballasts Approval Certification: UL, cUL (HID only) Applications include: area lighting, HID magnetic ballast kits for greenhouses or hydroponics, high and low bay warehousing, horticultural lighting, parking lot installations, sign ballast kits, sports lighting, street lamp fixtures, street lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Capacitor - D83W3320M - Aerovox Corp.
New Bedford, MA, USA
Lighting Capacitor
D83W3320M
Lighting Capacitor D83W3320M
Aerovox produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance,and are designed to operate for a minimum of 60,000 hours. Sign ballast capacitors are constructed with film/foil technology and have tolerances based on application requirements. Highlights Made to EIA-456-A standards Metal or plastic case Wet or dry construction Life test temperature to 105°C 18 AWG wire lead termination RoHS compliant Dual rated HID Dual or triple value caps for sign ballasts UL-810 fault current protection on wet HIDs Specifications Capacitance Range: 1 to 75 μF for HID; 1.4 to 2.6 μF with dual or triple rating for sign ballasts HID Capacitance Tolerance: ±3% AC Voltage Range: 120 Vac to 660 Vac for HID; 550 Vac to 1,200 Vac for sign ballasts Temperature Range: -40°C to +105°C for HID; 0°C to +85°C for sign ballasts Approval Certification: UL, cUL (HID only) Applications include: area lighting, HID magnetic ballast kits for greenhouses or hydroponics, high and low bay warehousing, horticultural lighting, parking lot installations, sign ballast kits, sports lighting, street lamp fixtures, street lighting

Aerovox produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance,and are designed to operate for a minimum of 60,000 hours. Sign ballast capacitors are constructed with film/foil technology and have tolerances based on application requirements.
Highlights

  • Made to EIA-456-A standards
  • Metal or plastic case
  • Wet or dry construction
  • Life test temperature to 105°C
  • 18 AWG wire lead termination
  • RoHS compliant
  • Dual rated HID
  • Dual or triple value caps for sign ballasts
  • UL-810 fault current protection on wet HIDs
    Specifications
  • Capacitance Range: 1 to 75 μF for HID; 1.4 to 2.6 μF with dual or triple rating for sign ballasts
  • HID Capacitance Tolerance: ±3%
  • AC Voltage Range: 120 Vac to 660 Vac for HID; 550 Vac to 1,200 Vac for sign ballasts
  • Temperature Range: -40°C to +105°C for HID; 0°C to +85°C for sign ballasts
  • Approval Certification: UL, cUL (HID only)
    Applications include: area lighting, HID magnetic ballast kits for greenhouses or hydroponics, high and low bay warehousing, horticultural lighting, parking lot installations, sign ballast kits, sports lighting, street lamp fixtures, street lighting
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number D83W3320M
Product Name Lighting Capacitor
Technology Film Capacitors
Applications Lighting
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details