Aerotech, Inc. Sensor Fusion™ 3U Data Acquisition Device

Description
Sensor I/O easily aligned with encoder position Data recording and playback Combine sensor inputs in real time 5 MHz collection rates One easy-to-use software interface Aerotech’s Sensor Fusion™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion controller to provide precise time alignment of motion and data acquisition functions. Integrating the data acquisition into the motion control platform allows for a cost-effective data acquisition solution with quick and easy configuration and setup for shorter development time. Sensor Fusion accepts up to four different SF cards. Data collection is synchronized across all cards so there is never a need to align data after collection. Data collection, configuration, and analysis are done using the A3200’s extensive set of software tools, so there is no additional software required. SF cards are available for digital input and output, analog input and output, encoder input, and PSO output. Each card can be used in the Sensor Fusion, in any configuration. Both high-power digital output cards and high-resolution analog output cards are offered. With no parameters to manage and no difficult setup to go through, switching cards from one system to another is easy. Breakout blocks make accessing each of the inputs and outputs simple, while the use of standard D-connectors on each card allows users to make their cables from common parts. Interfaces Setup, data recording, and data playback can be done through .NET, C, LabVIEW®, MATLAB®, or Aerotech’s own AeroBasic™ programming language. All inputs and outputs can be managed graphically through our I/O Manager utility that is part of the Motion Composer in the A3200 software suite. By managing data acquisition directly from the same library or interface used to program motion control, there is less time spent managing separate environments. Once data is collected it can be graphed in the Digital Scope or exported to other data manipulation packages. Sensor Fusion connects to the A3200 Motion Network via Firewire® and can be run with or without any A3200 motion control devices. Position Synchronized Output (PSO) – Extended Functionality Sensor Fusion has all of the PSO functionality from our standard motion controller product lines. Single, double, and triple PSO are available. Coupling data playback with Aerotech’s traditional PSO functionality allows users to control up to 96 digital outputs or 48 analog outputs for precision control of multiple devices from one positioning system. Flexible Configurations Sensor Fusion is available in three different mounting configurations – desktop, rack mount, and panel mount. The desktop version is standard and comes with integrated side handles and non-skid feet. The rack-mount version is designed for any standard 3U rack. Both the rack- and panel-mount relocate the power input to the proper side of the machine for the configuration. These flexible configurations allow you to easily move Sensor Fusion from one system to the next or fix permanently in a console or system weldment.
Datasheet
Description
Sensor I/O easily aligned with encoder position Data recording and playback Combine sensor inputs in real time 5 MHz collection rates One easy-to-use software interface Aerotech’s Sensor Fusion™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion controller to provide precise time alignment of motion and data acquisition functions. Integrating the data acquisition into the motion control platform allows for a cost-effective data acquisition solution with quick and easy configuration and setup for shorter development time. Sensor Fusion accepts up to four different SF cards. Data collection is synchronized across all cards so there is never a need to align data after collection. Data collection, configuration, and analysis are done using the A3200’s extensive set of software tools, so there is no additional software required. SF cards are available for digital input and output, analog input and output, encoder input, and PSO output. Each card can be used in the Sensor Fusion, in any configuration. Both high-power digital output cards and high-resolution analog output cards are offered. With no parameters to manage and no difficult setup to go through, switching cards from one system to another is easy. Breakout blocks make accessing each of the inputs and outputs simple, while the use of standard D-connectors on each card allows users to make their cables from common parts. Interfaces Setup, data recording, and data playback can be done through .NET, C, LabVIEW®, MATLAB®, or Aerotech’s own AeroBasic™ programming language. All inputs and outputs can be managed graphically through our I/O Manager utility that is part of the Motion Composer in the A3200 software suite. By managing data acquisition directly from the same library or interface used to program motion control, there is less time spent managing separate environments. Once data is collected it can be graphed in the Digital Scope or exported to other data manipulation packages. Sensor Fusion connects to the A3200 Motion Network via Firewire® and can be run with or without any A3200 motion control devices. Position Synchronized Output (PSO) – Extended Functionality Sensor Fusion has all of the PSO functionality from our standard motion controller product lines. Single, double, and triple PSO are available. Coupling data playback with Aerotech’s traditional PSO functionality allows users to control up to 96 digital outputs or 48 analog outputs for precision control of multiple devices from one positioning system. Flexible Configurations Sensor Fusion is available in three different mounting configurations – desktop, rack mount, and panel mount. The desktop version is standard and comes with integrated side handles and non-skid feet. The rack-mount version is designed for any standard 3U rack. Both the rack- and panel-mount relocate the power input to the proper side of the machine for the configuration. These flexible configurations allow you to easily move Sensor Fusion from one system to the next or fix permanently in a console or system weldment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fusion™ 3U Data Acquisition Device -  - Aerotech, Inc.
Pittsburgh, PA, USA
Sensor Fusion™ 3U Data Acquisition Device
Sensor Fusion™ 3U Data Acquisition Device
Sensor I/O easily aligned with encoder position Data recording and playback Combine sensor inputs in real time 5 MHz collection rates One easy-to-use software interface Aerotech’s Sensor Fusion™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion controller to provide precise time alignment of motion and data acquisition functions. Integrating the data acquisition into the motion control platform allows for a cost-effective data acquisition solution with quick and easy configuration and setup for shorter development time. Sensor Fusion accepts up to four different SF cards. Data collection is synchronized across all cards so there is never a need to align data after collection. Data collection, configuration, and analysis are done using the A3200’s extensive set of software tools, so there is no additional software required. SF cards are available for digital input and output, analog input and output, encoder input, and PSO output. Each card can be used in the Sensor Fusion, in any configuration. Both high-power digital output cards and high-resolution analog output cards are offered. With no parameters to manage and no difficult setup to go through, switching cards from one system to another is easy. Breakout blocks make accessing each of the inputs and outputs simple, while the use of standard D-connectors on each card allows users to make their cables from common parts. Interfaces Setup, data recording, and data playback can be done through .NET, C, LabVIEW®, MATLAB®, or Aerotech’s own AeroBasic™ programming language. All inputs and outputs can be managed graphically through our I/O Manager utility that is part of the Motion Composer in the A3200 software suite. By managing data acquisition directly from the same library or interface used to program motion control, there is less time spent managing separate environments. Once data is collected it can be graphed in the Digital Scope or exported to other data manipulation packages. Sensor Fusion connects to the A3200 Motion Network via Firewire® and can be run with or without any A3200 motion control devices. Position Synchronized Output (PSO) – Extended Functionality Sensor Fusion has all of the PSO functionality from our standard motion controller product lines. Single, double, and triple PSO are available. Coupling data playback with Aerotech’s traditional PSO functionality allows users to control up to 96 digital outputs or 48 analog outputs for precision control of multiple devices from one positioning system. Flexible Configurations Sensor Fusion is available in three different mounting configurations – desktop, rack mount, and panel mount. The desktop version is standard and comes with integrated side handles and non-skid feet. The rack-mount version is designed for any standard 3U rack. Both the rack- and panel-mount relocate the power input to the proper side of the machine for the configuration. These flexible configurations allow you to easily move Sensor Fusion from one system to the next or fix permanently in a console or system weldment.

Sensor I/O easily aligned with encoder position

Data recording and playback

Combine sensor inputs in real time

5 MHz collection rates

One easy-to-use software interface

Aerotech’s Sensor Fusion™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion controller to provide precise time alignment of motion and data acquisition functions. Integrating the data acquisition into the motion control platform allows for a cost-effective data acquisition solution with quick and easy configuration and setup for shorter development time.

Sensor Fusion accepts up to four different SF cards. Data collection is synchronized across all cards so there is never a need to align data after collection. Data collection, configuration, and analysis are done using the A3200’s extensive set of software tools, so there is no additional software required.

SF cards are available for digital input and output, analog input and output, encoder input, and PSO output. Each card can be used in the Sensor Fusion, in any configuration. Both high-power digital output cards and high-resolution analog output cards are offered. With no parameters to manage and no difficult setup to go through, switching cards from one system to another is easy. Breakout blocks make accessing each of the inputs and outputs simple, while the use of standard D-connectors on each card allows users to make their cables from common parts.

Interfaces
Setup, data recording, and data playback can be done through .NET, C, LabVIEW®, MATLAB®, or Aerotech’s own AeroBasic™ programming language. All inputs and outputs can be managed graphically through our I/O Manager utility that is part of the Motion Composer in the A3200 software suite. By managing data acquisition directly from the same library or interface used to program motion control, there is less time spent managing separate environments. Once data is collected it can be graphed in the Digital Scope or exported to other data manipulation packages. Sensor Fusion connects to the A3200 Motion Network via Firewire® and can be run with or without any A3200 motion control devices.

Position Synchronized Output (PSO) – Extended Functionality
Sensor Fusion has all of the PSO functionality from our standard motion controller product lines. Single, double, and triple PSO are available. Coupling data playback with Aerotech’s traditional PSO functionality allows users to control up to 96 digital outputs or 48 analog outputs for precision control of multiple devices from one positioning system.

Flexible Configurations
Sensor Fusion is available in three different mounting configurations – desktop, rack mount, and panel mount. The desktop version is standard and comes with integrated side handles and non-skid feet. The rack-mount version is designed for any standard 3U rack. Both the rack- and panel-mount relocate the power input to the proper side of the machine for the configuration. These flexible configurations allow you to easily move Sensor Fusion from one system to the next or fix permanently in a console or system weldment.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Data Acquisition Systems and Instruments
Product Name Sensor Fusion™ 3U Data Acquisition Device
Form Factor Panel / Chassis Mount; Rack Mount; Stand-alone
Auxiliary Outputs PSO Output
User Interface Computer Programmable
Host Connection Firewire
Network Options FireWire IEEE-1394
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Compact 6.2mm Signal Converters - DSCP/SCTP - Dataforth Corporation
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Current Output (optional feature); Relay Output (optional feature)
User Interface None
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details