Aerotech, Inc. Servo Motor 1050-01-1000-99

Description
SERVO MOTOR, PERMANENT MAGNET, 40 VDC BUS VOLTAGE, 6000 RPM, 146 WATT, 0.2 HP. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, PERMANENT MAGNET, 40 VDC BUS VOLTAGE, 6000 RPM, 146 WATT, 0.2 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21751521 - Radwell International
Willingboro, NJ, United States
Servo Motor
21751521
Servo Motor 21751521
SERVO MOTOR, PERMANENT MAGNET, 40 VDC BUS VOLTAGE, 6000 RPM, 146 WATT, 0.2 HP. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, PERMANENT MAGNET, 40 VDC BUS VOLTAGE, 6000 RPM, 146 WATT, 0.2 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21751521
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 6 volts - L12-50-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
Servo Motor - 120684638 - Radwell International
Specs
Commutation Brushless
View Details