Aerotech, Inc. Servo Motor 101SMC2N-HM

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 50 POLE, 4.6 AMPS, .48 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 50 POLE, 4.6 AMPS, .48 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 206276186 - Radwell International
Willingboro, NJ, United States
Servo Motor
206276186
Servo Motor 206276186
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 50 POLE, 4.6 AMPS, .48 PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 50 POLE, 4.6 AMPS, .48 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 206276186
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details