RQB90 right angle 2 inch 90° bend conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application.
AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Complete Kit SERIES : RQB90 THREAD TYPE : NPT THREAD SIZE : 2 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5703.054.238
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | TPO5703.054.238-SWLN |
| Product Name | Aeros USA Conduit Connector Kit - 2" 90° Angle Black Polyamide - RQB90 |