AerosUSA Aeros USA Conduit Connector Kit - 1.25" Straight Black Polyamide - RQG-N 5020.056.207

Description
RQG-N straight body 1.25 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1-1/4 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.207
Description
RQG-N straight body 1.25 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1-1/4 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.207

Suppliers

Company
Product
Description
Supplier Links
Aeros USA Conduit Connector Kit - 1.25
Savage, MN, United States
Aeros USA Conduit Connector Kit - 1.25" Straight Black Polyamide - RQG-N
TPO5020.056.207-SWLN
Aeros USA Conduit Connector Kit - 1.25" Straight Black Polyamide - RQG-N TPO5020.056.207-SWLN
RQG-N straight body 1.25 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1-1/4 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.207

RQG-N straight body 1.25 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application.


AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1-1/4 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.207

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number TPO5020.056.207-SWLN
Product Name Aeros USA Conduit Connector Kit - 1.25" Straight Black Polyamide - RQG-N
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details