AerosUSA Aeros USA Conduit Connector Kit - .5" Straight Black Polyamide - RQG-N -for 1/2" 5020.056.206

Description
RQG-N straight body .5 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1/2 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.206
Description
RQG-N straight body .5 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1/2 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.206

Suppliers

Company
Product
Description
Supplier Links
Aeros USA Conduit Connector Kit - .5
Savage, MN, United States
Aeros USA Conduit Connector Kit - .5" Straight Black Polyamide - RQG-N -for 1/2"
TPO5020.056.206-SWLN
Aeros USA Conduit Connector Kit - .5" Straight Black Polyamide - RQG-N -for 1/2" TPO5020.056.206-SWLN
RQG-N straight body .5 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1/2 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.206

RQG-N straight body .5 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application.


AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQG-N THREAD TYPE : NPT THREAD SIZE : 1/2 COLOR : Black TEMPERATURE : -40°F to +248°F (-40°C to +120°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.056.206

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number TPO5020.056.206-SWLN
Product Name Aeros USA Conduit Connector Kit - .5" Straight Black Polyamide - RQG-N -for 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details