AerosUSA Aeros USA Conduit Connector Kit - 1" 45° Angle Black Polyamide - RQB45 5020.017.216

Description
RQB45 45° angle body 1 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.216
Description
RQB45 45° angle body 1 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.216

Suppliers

Company
Product
Description
Supplier Links
Aeros USA Conduit Connector Kit - 1
Savage, MN, United States
Aeros USA Conduit Connector Kit - 1" 45° Angle Black Polyamide - RQB45
TPO5020.017.216-SWLN
Aeros USA Conduit Connector Kit - 1" 45° Angle Black Polyamide - RQB45 TPO5020.017.216-SWLN
RQB45 45° angle body 1 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.216

RQB45 45° angle body 1 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application.


AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.216

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number TPO5020.017.216-SWLN
Product Name Aeros USA Conduit Connector Kit - 1" 45° Angle Black Polyamide - RQB45
Unlock Full Specs
to access all available technical data

Similar Products