RQB45 45° angle body .75 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application.
AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 3/4 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.214
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | TPO5020.017.214-SWLN |
| Product Name | Aeros USA Conduit Connector Kit - .75" 45° Angle Black Polyamide - RQB45 |