AerosUSA Aeros Conduit ROHRflex Multi PA 6-L - 1" x 82' Coil - Black 0261.202.029

Description
This Aeros USA Inc. conduit ROHRflex PA 6-L 1" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.202.029 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1" OD (IN) : 1.36 ID (IN) : 1.14 COLOR : Black NOMINAL WALL THICKNESS : 29 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68
Description
This Aeros USA Inc. conduit ROHRflex PA 6-L 1" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.202.029 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1" OD (IN) : 1.36 ID (IN) : 1.14 COLOR : Black NOMINAL WALL THICKNESS : 29 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Suppliers

Company
Product
Description
Supplier Links
Aeros Conduit ROHRflex Multi PA 6-L - 1
Savage, MN, United States
Aeros Conduit ROHRflex Multi PA 6-L - 1" x 82' Coil - Black
ARO0261.202.029
Aeros Conduit ROHRflex Multi PA 6-L - 1" x 82' Coil - Black ARO0261.202.029
This Aeros USA Inc. conduit ROHRflex PA 6-L 1" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.202.029 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1" OD (IN) : 1.36 ID (IN) : 1.14 COLOR : Black NOMINAL WALL THICKNESS : 29 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

This Aeros USA Inc. conduit ROHRflex PA 6-L 1" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today!


MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.202.029 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1" OD (IN) : 1.36 ID (IN) : 1.14 COLOR : Black NOMINAL WALL THICKNESS : 29 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Conduit
Product Number ARO0261.202.029
Product Name Aeros Conduit ROHRflex Multi PA 6-L - 1" x 82' Coil - Black
Material PA6
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 5470244007 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details