Aero Rubber Company, Inc. Custom Rubber O-Rings

Description
Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot vulcanized or cold bonded) Hollow – extruded tubing, cut to length and spliced Aero offers all of the standard elastomers in commercial and specification grades (MIL spec and ASTM spec) including: Viton, FKM: Black and Brown Silicone: Standard and FDA Grades Nitrile, EPDM and Neoprene NSF Standard 61 Approved Compounds FDA Approved Compounds 3A Sanitary Compounds
Description
Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot vulcanized or cold bonded) Hollow – extruded tubing, cut to length and spliced Aero offers all of the standard elastomers in commercial and specification grades (MIL spec and ASTM spec) including: Viton, FKM: Black and Brown Silicone: Standard and FDA Grades Nitrile, EPDM and Neoprene NSF Standard 61 Approved Compounds FDA Approved Compounds 3A Sanitary Compounds

Suppliers

Company
Product
Description
Supplier Links
Custom Rubber O-Rings -  - Aero Rubber Company, Inc.
Tinley Park, IL, USA
Custom Rubber O-Rings
Custom Rubber O-Rings
Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot vulcanized or cold bonded) Hollow – extruded tubing, cut to length and spliced Aero offers all of the standard elastomers in commercial and specification grades (MIL spec and ASTM spec) including: Viton, FKM: Black and Brown Silicone: Standard and FDA Grades Nitrile, EPDM and Neoprene NSF Standard 61 Approved Compounds FDA Approved Compounds 3A Sanitary Compounds

Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes.

  • Molded
  • Extruded and Spliced (hot vulcanized or cold bonded)
  • Hollow – extruded tubing, cut to length and spliced

Aero offers all of the standard elastomers in commercial and specification grades (MIL spec and ASTM spec) including:

  • Viton, FKM: Black and Brown
  • Silicone: Standard and FDA Grades
  • Nitrile, EPDM and Neoprene
  • NSF Standard 61 Approved Compounds
  • FDA Approved Compounds
  • 3A Sanitary Compounds
Supplier's Site

Technical Specifications

  Aero Rubber Company, Inc.
Product Category O-rings
Product Name Custom Rubber O-Rings
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Custom
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-1750 - Caplugs
Specs
Outside Diameter (OD) 1.75 inch (44.45 mm)
Synthetic Rubbers Vinyl
View Details
Neoprene Sealing O-Rings - 8113495 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.5 inch (38 mm)
Outside Diameter (OD) 1.89 inch (48 mm)
View Details
O-Ring #326 - 1.600
Specs
Inside Diameter (ID) 1.6 inch (40.64 mm)
Cross-section 0.2100 inch (5.33 mm)
O-ring Hardness (Durometer) 75 durometer
View Details
O-Rings -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
View Details