AERO Manufacturing Company MTSBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTSBX-3060

Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTSBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides - MTSBX-3060 - AERO Manufacturing Company
Clifton, NJ, USA
MTSBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
MTSBX-3060
MTSBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTSBX-3060
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners.

Crossbracing

1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTSBX-3060
Product Name MTSBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Manual, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details