AERO Manufacturing Company MTGBXT Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTGBXT-3072

Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTGBXT Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides - MTGBXT-3072 - AERO Manufacturing Company
Clifton, NJ, USA
MTGBXT Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
MTGBXT-3072
MTGBXT Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTGBXT-3072
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners.

Crossbracing

1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTGBXT-3072
Product Name MTGBXT Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Electric, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details
Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details