AERO Manufacturing Company MTGBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTGBX-3084

Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTGBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides - MTGBX-3084 - AERO Manufacturing Company
Clifton, NJ, USA
MTGBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
MTGBX-3084
MTGBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTGBX-3084
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners.

Crossbracing

1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTGBX-3084
Product Name MTGBX Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 2723770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details