AERO Manufacturing Company MTGB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTGB-3648

Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTGB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides - MTGB-3648 - AERO Manufacturing Company
Clifton, NJ, USA
MTGB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
MTGB-3648
MTGB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTGB-3648
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners.

Shelf

18 gauge galvanized steel.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTGB-3648
Product Name MTGB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 44.9 inch (1140 mm)
Work Surface PaintedSteel; Steel
View Details
Dead Air Box PCR Workstation - AC632DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details