Material
Top
1 7/8" turn down on 3 sides.
Rear has a 2 3/4" splash.
Two heavy gauge steel box channels on 24" tables for rigidity.
Three heavy gauge steel box channels on 30" tables for ridigity.
Four heavey gauge steel box channels on 36" and 42" tables for rigidity.
Sound deadened between table top and channels.
Shelf
18 gauge 430 series stainless steel.
Legs
1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet.
Design Features
Undershelf is the largest in the industry
Undershelf is fully adjustable and flexible in design
All tables are fully cartoned
All tables are easily assembled
| AERO Manufacturing Company | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 4TSS-2424 |
| Product Name | TSS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash |
| Type | Prep Table |