AERO Manufacturing Company TGSOHD Series, Stainless Steel Cabinet with 2 3/4" Backsplash NSF Listed 4TGSOHD-3072

Description
Material Top 2" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with S/S piano hinge. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.
Description
Material Top 2" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with S/S piano hinge. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Suppliers

Company
Product
Description
Supplier Links
TGSOHD Series, Stainless Steel Cabinet with 2 3/4" Backsplash NSF Listed - 4TGSOHD-3072 - AERO Manufacturing Company
Clifton, NJ, USA
TGSOHD Series, Stainless Steel Cabinet with 2 3/4" Backsplash NSF Listed
4TGSOHD-3072
TGSOHD Series, Stainless Steel Cabinet with 2 3/4" Backsplash NSF Listed 4TGSOHD-3072
Material Top 2" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with S/S piano hinge. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Material

Top

2" turn down on 3 sides.

Rear has a 2 3/4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge galvanized steel.

Doors

18 gauge galvanized steel with S/S piano hinge. Handles are integral.

Shelf

18 gauge galvanized steel.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 4TGSOHD-3072
Product Name TGSOHD Series, Stainless Steel Cabinet with 2 3/4" Backsplash NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 1878988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details