Material
Top
2" turn down on 3 sides.
Rear has a 2 3/4" splash.
Two heavy gauge steel box channels on 24" tables for rigidity.
Three heavy gauge steel box channels on 30" tables for ridigity.
Sound deadened between table top and channels.
Body
18 gauge galvanized steel.
Doors
18 gauge galvanized steel with S/S piano hinge. Handles are integral.
Shelf
18 gauge galvanized steel.
Legs
1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.
| AERO Manufacturing Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 4TGSOHD-30144 |
| Product Name | TGSOHD Series, Stainless Steel Cabinet with 2 3/4" Backsplash NSF Listed |
| Use | Industrial |