AERO Manufacturing Company TGBOHD Series, Stainless Steel Cabinet with 4"" Backsplash NSF Listed 4TGBOHD-3072

Description
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with S/S piano hinge. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.
Description
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with S/S piano hinge. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Suppliers

Company
Product
Description
Supplier Links
TGBOHD Series, Stainless Steel Cabinet with 4"" Backsplash NSF Listed - 4TGBOHD-3072 - AERO Manufacturing Company
Clifton, NJ, USA
TGBOHD Series, Stainless Steel Cabinet with 4"" Backsplash NSF Listed
4TGBOHD-3072
TGBOHD Series, Stainless Steel Cabinet with 4"" Backsplash NSF Listed 4TGBOHD-3072
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with S/S piano hinge. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Material

Top

2" turn down on 3 sides.

Rear has a 4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge galvanized steel.

Doors

18 gauge galvanized steel with S/S piano hinge. Handles are integral.

Shelf

18 gauge galvanized steel.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 4TGBOHD-3072
Product Name TGBOHD Series, Stainless Steel Cabinet with 4"" Backsplash NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Service counters - R5XSE-1002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Storage Cabinets - 1770278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details