AERO Manufacturing Company TSX Series, Stainless Steel NSF Listed Flat Top Worktable 2TSX-42108

Description
Material Top 1 7/8" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Crossbracing is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled
Description
Material Top 1 7/8" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Crossbracing is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Suppliers

Company
Product
Description
Supplier Links
TSX Series, Stainless Steel NSF Listed Flat Top Worktable - 2TSX-42108 - AERO Manufacturing Company
Clifton, NJ, USA
TSX Series, Stainless Steel NSF Listed Flat Top Worktable
2TSX-42108
TSX Series, Stainless Steel NSF Listed Flat Top Worktable 2TSX-42108
Material Top 1 7/8" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Crossbracing is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Material

Top

1 7/8" turn down on 4 sides.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Four heavey gauge steel box channels on 36" and 42" tables for rigidity.

Sound deadened between table top and channels.

Crossbracing

1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Design Features

Crossbracing is fully adjustable and flexible in design

All tables are fully cartoned

All tables are easily assembled

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number 2TSX-42108
Product Name TSX Series, Stainless Steel NSF Listed Flat Top Worktable
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 2724072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details