AEMC Instruments Ac Current Probe; Meter Side Connector Aemc SR759

Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:1mA; Product Range:-; Accuracy:± 0.2%; Accuracy %:0.2% RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:1mA; Product Range:-; Accuracy:± 0.2%; Accuracy %:0.2% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe; Meter Side Connector Aemc - 80K6150 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe; Meter Side Connector Aemc
80K6150
Ac Current Probe; Meter Side Connector Aemc 80K6150
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:1mA; Product Range:-; Accuracy:± 0.2%; Accuracy %:0.2% RoHS Compliant: Yes

AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:1mA; Product Range:-; Accuracy:± 0.2%; Accuracy %:0.2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K6150
Product Name Ac Current Probe; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana Plug to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9834 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details